Vishay Intertechnology, Inc. Fixed Inductors IDCS5020ER151M

Description
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS5020ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER151M-ND
Fixed Inductors IDCS5020ER151M-ND
150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max - IDCS5020ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max
IDCS5020ER151M
INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max IDCS5020ER151M
INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS5020ER151M-ND IDCS5020ER151M
Product Name Fixed Inductors INDUCTOR POWER 150UH 0.55A SMD 150¦H 550mA 600mA - Ferrite Core ¦20% Shielded 520 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details