Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max IDCS5020ER100M

Description
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max - IDCS5020ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max
IDCS5020ER100M
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max IDCS5020ER100M
INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS5020ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER100M-ND
Fixed Inductors IDCS5020ER100M-ND
10µH Shielded Wirewound Inductor 2A 101mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 101mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS5020ER100M IDCS5020ER100M-ND
Product Name INDUCTOR POWER 10UH 2.0A SMD 10¦H 2A 2.4A - Ferrite Core ¦20% Shielded 101 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1010 ohms 0.1010 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data