Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER680M

Description
68µH Shielded Wirewound Inductor 2A 138mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2A 138mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER680M-ND
Fixed Inductors IDCS7328ER680M-ND
68µH Shielded Wirewound Inductor 2A 138mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2A 138mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max - IDCS7328ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max
IDCS7328ER680M
INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max IDCS7328ER680M
INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER680M-ND IDCS7328ER680M
Product Name Fixed Inductors INDUCTOR POWER 68UH 2.0A SMD 68¦H 2A 3A - Ferrite Core ¦20% Shielded 138 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details