Vishay Intertechnology, Inc. INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max IDCS5020ER1R0M

Description
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max - IDCS5020ER1R0M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max
IDCS5020ER1R0M
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max IDCS5020ER1R0M
INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS5020ER1R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER1R0M-ND
Fixed Inductors IDCS5020ER1R0M-ND
1µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS5020ER1R0M IDCS5020ER1R0M-ND
Product Name INDUCTOR POWER 1.0UH 5.0A SMD 1¦H 5A 5.6A - Ferrite Core ¦20% Shielded 21 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0210 ohms 0.0210 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers