82µH Unshielded Wirewound Inductor 540mA 410mOhm Max Nonstandard
INDUCTOR POWER 82UH 0.54A SMD 82¦H 540mA - - Ferrite Core ¦20% Unshielded 410 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCP3114ER820M-ND | IDCP3114ER820M |
| Product Name | Fixed Inductors | INDUCTOR POWER 82UH 0.54A SMD 82¦H 540mA - - Ferrite Core ¦20% Unshielded 410 mOhm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |