Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER3R3M

Description
3.3µH Shielded Inductor 1.6A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.6A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER3R3M-ND
Fixed Inductors IDCS2512ER3R3M-ND
3.3µH Shielded Inductor 1.6A 55mOhm Max Nonstandard

3.3µH Shielded Inductor 1.6A 55mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max - IDCS2512ER3R3M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max
IDCS2512ER3R3M
INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max IDCS2512ER3R3M
INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER3R3M-ND IDCS2512ER3R3M
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 1.6A SMD 3.3¦H 1.6A - - Ferrite Core ¦20% Shielded 55 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details