Vishay Intertechnology, Inc. INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max IDCP3722ER101M

Description
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max - IDCP3722ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max
IDCP3722ER101M
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max IDCP3722ER101M
INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3722ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER101M-ND
Fixed Inductors IDCP3722ER101M-ND
100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3722ER101M IDCP3722ER101M-ND
Product Name INDUCTOR POWER 100UH 0.97A SMD 100¦H 970mA - - Ferrite Core ¦20% Unshielded 350 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 970 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers