SMD Power Inductor 330uH 20% Ferrite Shielded 0.86A 0.78R Product overview: IDCS7328ER331M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.86A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS7328ER331M can be used for catalog matching and distributor lookup.
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 1.1A - Ferrite Core ¦20% Shielded 780 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)
330µH Shielded Wirewound Inductor 860mA 780mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IDCS7328ER331M | IDCS7328ER331M | IDCS7328ER331M-ND |
| Product Name | SMD 330uH 0.86A Inductor and Choke | INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 1.1A - Ferrite Core ¦20% Shielded 780 mOhm Max | Fixed Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Shielded |