Vishay Intertechnology, Inc. Fixed Inductors IDCP3916ER221M

Description
220µH Unshielded Wirewound Inductor 530mA 720mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 530mA 720mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3916ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER221M-ND
Fixed Inductors IDCP3916ER221M-ND
220µH Unshielded Wirewound Inductor 530mA 720mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 530mA 720mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max - IDCP3916ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max
IDCP3916ER221M
INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max IDCP3916ER221M
INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3916ER221M-ND IDCP3916ER221M
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.53A SMD 220¦H 530mA - - Ferrite Core ¦20% Unshielded 720 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details