Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.2A 1.4Ohm DCR T/R Product overview: IDCS2512ER331M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER331M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1224562-IDCS2512ER33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IDCS-2512
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
330µH Shielded Inductor 200mA 1.4Ohm Max Nonstandard
INDUCTOR POWER 330UH 0.2A SMD 330¦H 200mA - - Ferrite Core ¦20% Shielded 1.4 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IDCS2512ER331M | 1224562-IDCS2512ER331M | IDCS2512ER331M-ND | IDCS2512ER331M |
| Product Name | 330uH 100KHz 0.2A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR POWER 330UH 0.2A SMD 330¦H 200mA - - Ferrite Core ¦20% Shielded 1.4 Ohm Max |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 330 microH | 330 microH | 330 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Molded / Shielded | Shielded | Shielded |