Vishay Precision Group Fixed Inductors IFLR5151HZERR32M01

Description
320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3115-2-ND
Fixed Inductors 541-3115-2-ND
320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3115-6-ND
Fixed Inductors 541-3115-6-ND
320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3115-1-ND
Fixed Inductors 541-3115-1-ND
320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.32Uh, 350Uohm, 50A, Smd; Inductance Vishay - 07AH4055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.32Uh, 350Uohm, 50A, Smd; Inductance Vishay
07AH4055
Inductor, 0.32Uh, 350Uohm, 50A, Smd; Inductance Vishay 07AH4055
INDUCTOR, 0.32UH, 350UOHM, 50A, SMD; Inductance:0.32µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.32UH, 350UOHM, 50A, SMD; Inductance:0.32µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3115-2-ND 07AH4055
Product Name Fixed Inductors Inductor, 0.32Uh, 350Uohm, 50A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details