Vishay Intertechnology, Inc. INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max IDCP3722ER331M

Description
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max - IDCP3722ER331M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max
IDCP3722ER331M
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max IDCP3722ER331M
INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3722ER331M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER331M-ND
Fixed Inductors IDCP3722ER331M-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3722ER331M IDCP3722ER331M-ND
Product Name INDUCTOR POWER 330UH 0.52A SMD 330¦H 520mA - - Ferrite Core ¦20% Unshielded 1.15 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 520 milliamps
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details