Vishay Precision Group Fixed Inductors IFSC1111AZER150M01

Description
15µH Shielded Inductor 650mA 570mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 650mA 570mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC1111AZER150M01DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1111AZER150M01CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1111AZER150M01TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

15µH Shielded Inductor 650mA 570mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max - IFSC1111AZER150M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max
IFSC1111AZER150M01
INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max IFSC1111AZER150M01
INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
15uH 100KHz 0.64A Inductor and Choke - 71-IFSC1111AZER150M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 0.64A Inductor and Choke
71-IFSC1111AZER150M01
15uH 100KHz 0.64A Inductor and Choke 71-IFSC1111AZER150M01
Inductor Power Shielded Wirewound 15uH 20% 100KHz 0.64A 0.807Ohm DCR 1111 T/R Product overview: IFSC1111AZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER150M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz 0.64A 0.807Ohm DCR 1111 T/R Product overview: IFSC1111AZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER150M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 15 H, 20%, Shielded, 0.57 Ohm, 650 Ma Rohs Compliant Vishay - 06X5468 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 15 H, 20%, Shielded, 0.57 Ohm, 650 Ma Rohs Compliant Vishay
06X5468
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 15 H, 20%, Shielded, 0.57 Ohm, 650 Ma Rohs Compliant Vishay 06X5468
Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 15 H, 20%, Shielded, 0.57 ohm, 650 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 15 H, 20%, Shielded, 0.57 ohm, 650 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IFSC1111AZER150M01DKR-ND IFSC1111AZER150M01 71-IFSC1111AZER150M01 06X5468
Product Name Fixed Inductors INDUCTOR POWER 15UH 0.65A SMD 15¦H 650mA 400mA 650mA - ¦20% Shielded 570 mOhm Max 15uH 100KHz 0.64A Inductor and Choke Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 15 H, 20%, Shielded, 0.57 Ohm, 650 Ma Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.5700 ohms 0.5700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details