FIXED IND 470UH 200MA 2.46 OHM
FIXED IND 470UH 200MA 2.46 OHM
FIXED IND 470UH 200MA 2.46 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IDCS3014ER471MCT-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |