Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max IDCP3722ER100M

Description
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max - IDCP3722ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max
IDCP3722ER100M
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max IDCP3722ER100M
INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3722ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER100M-ND
Fixed Inductors IDCP3722ER100M-ND
10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3722ER100M IDCP3722ER100M-ND
Product Name INDUCTOR POWER 10UH 2.6A SMD 10¦H 2.6A - - Ferrite Core ¦20% Unshielded 60 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0600 ohms 0.0600 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers