47µH Unshielded Wirewound Inductor 1.28A 170mOhm Max Nonstandard
FIXED IND 47UH 1.28A 170MOHM SMD Product overview: IDCP3722ER470M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.28A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.28A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCP3722ER470M can be used for catalog matching and distributor lookup.
INDUCTOR POWER 47UH 1.28A SMD 47¦H 1.28A - - Ferrite Core ¦20% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Win Source Part Number: 1187936-IDCP3722ER47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IDCP-3722
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.28 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP3722ER470M-ND | 71-IDCP3722ER470M | IDCP3722ER470M | 1187936-IDCP3722ER470M |
| Product Name | Fixed Inductors | SMD 47UH 1.28A 170MOHM Inductor and Choke | INDUCTOR POWER 47UH 1.28A SMD 47¦H 1.28A - - Ferrite Core ¦20% Unshielded 170 mOhm Max | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |