Vishay Precision Group Fixed Inductors IFSC0806AZER3R3M01

Description
3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC0806AZER3R3M01CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC0806AZER3R3M01TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC0806AZER3R3M01DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max - IFSC0806AZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max
IFSC0806AZER3R3M01
INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max IFSC0806AZER3R3M01
INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
3.3UH 1.05A 297MOHM Inductor and Choke - 71-IFSC0806AZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.05A 297MOHM Inductor and Choke
71-IFSC0806AZER3R3M01
3.3UH 1.05A 297MOHM Inductor and Choke 71-IFSC0806AZER3R3M01
FIXED IND 3.3UH 1.05A 297MOHM SM Product overview: IFSC0806AZER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.05A, 297MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.05A, 297MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC0806AZER3R3M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.05A 297MOHM SM Product overview: IFSC0806AZER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.05A, 297MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.05A, 297MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC0806AZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 1A, Smd; Inductance Vishay - 47T5091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1A, Smd; Inductance Vishay
47T5091
Inductor, Shielded, 3.3Uh, 1A, Smd; Inductance Vishay 47T5091
INDUCTOR, SHIELDED, 3.3UH, 1A, SMD; Inductance:3.3µH; RMS Current (Irms):1.05A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1A, SMD; Inductance:3.3µH; RMS Current (Irms):1.05A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IFSC0806AZER3R3M01CT-ND IFSC0806AZER3R3M01 71-IFSC0806AZER3R3M01 47T5091
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 1.05A SMD 3.3¦H 1.05A 1A 1.05A - ¦20% Shielded 297 mOhm Max 3.3UH 1.05A 297MOHM Inductor and Choke Inductor, Shielded, 3.3Uh, 1A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2970 ohms 0.2970 ohms
Unlock Full Specs
to access all available technical data