Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER271M

Description
270µH Unshielded Wirewound Inductor 420mA 1.11Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 420mA 1.11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER271M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER271M-ND
Fixed Inductors IDCP3020ER271M-ND
270µH Unshielded Wirewound Inductor 420mA 1.11Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 420mA 1.11Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max - IDCP3020ER271M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max
IDCP3020ER271M
INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max IDCP3020ER271M
INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER271M-ND IDCP3020ER271M
Product Name Fixed Inductors INDUCTOR POWER 270UH 0.42A SMD 270¦H 420mA - - Ferrite Core ¦20% Unshielded 1.11 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details