Vishay Intertechnology, Inc. INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max IDCS2512ER472M

Description
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max - IDCS2512ER472M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max
IDCS2512ER472M
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max IDCS2512ER472M
INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER472M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER472M-ND
Fixed Inductors IDCS2512ER472M-ND
4.7mH Shielded Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER472M IDCS2512ER472M-ND
Product Name INDUCTOR POWER 4700UH 0.06A SMD 4.7mH 60mA - - Ferrite Core ¦20% Shielded 13.9 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 60 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details