INDUCTOR POWER 22UH 0.30A SMD 22¦H 300mA 430mA 300mA - ¦20% Shielded 2.84 Ohm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«
22uH 20% Shielded Wirewound Inductor, 0.33A, 2.84 Ohm, 0806 SMD Product overview: IFSC0806AZER220M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.33A, 2.84 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.33A, 2.84 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC0806AZER220M0
22µH Shielded Inductor 300mA 2.84Ohm Max Nonstandard
22µH Shielded Inductor 300mA 2.84Ohm Max Nonstandard
22µH Shielded Inductor 300mA 2.84Ohm Max Nonstandard
INDUCTOR, SHIELDED, 22UH, 430MA, SMD; Inductance:22µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
Surface Mount Power Inductor, IFSC-0806AZ-01 Series, 22 H, 20%, Shielded, 2.84 ohm, 300 mA RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IFSC0806AZER220M01 | 71-IFSC0806AZER220M01 | 541-1387-2-ND | 47T5090 | 06X5445 |
| Product Name | INDUCTOR POWER 22UH 0.30A SMD 22¦H 300mA 430mA 300mA - ¦20% Shielded 2.84 Ohm Max | SMD 22uH 0.33A 2.84 Ohm Inductor and Choke | Fixed Inductors | Inductor, Shielded, 22Uh, 430Ma, Smd; Inductance Vishay | Surface Mount Power Inductor, Ifsc-0806Az-01 Series, 22 H, 20%, Shielded, 2.84 Ohm, 300 Ma Rohs Compliant Vishay |
| Inductance Range | 22 microH | 22 microH | 22 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Rated DC Current | 430 milliamps | 430 milliamps | 300 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded |