Vishay Precision Group Fixed Inductors IFSC1515AHERR56M01

Description
560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC1515AHERR56M01DKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHERR56M01TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHERR56M01CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max - IFSC1515AHERR56M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max
IFSC1515AHERR56M01
INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max IFSC1515AHERR56M01
INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.56uH 5.5A Inductor and Choke - 71-IFSC1515AHERR56M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 5.5A Inductor and Choke
71-IFSC1515AHERR56M01
SMD 0.56uH 5.5A Inductor and Choke 71-IFSC1515AHERR56M01
SMD Shielded Power Inductor 0.56uH 5.5A 22mR 1515 Product overview: IFSC1515AHERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHERR56M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.56uH 5.5A 22mR 1515 Product overview: IFSC1515AHERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHERR56M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 560 Nh, 20%, Shielded, 0.022 Ohm, 5.4 A Rohs Compliant Vishay - 06X5476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 560 Nh, 20%, Shielded, 0.022 Ohm, 5.4 A Rohs Compliant Vishay
06X5476
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 560 Nh, 20%, Shielded, 0.022 Ohm, 5.4 A Rohs Compliant Vishay 06X5476
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 560 nH, 20%, Shielded, 0.022 ohm, 5.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 560 nH, 20%, Shielded, 0.022 ohm, 5.4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IFSC1515AHERR56M01DKR-ND IFSC1515AHERR56M01 71-IFSC1515AHERR56M01 06X5476
Product Name Fixed Inductors INDUCTOR POWER .56UH 5.4A SMD 560nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max SMD 0.56uH 5.5A Inductor and Choke Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 560 Nh, 20%, Shielded, 0.022 Ohm, 5.4 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers