Vishay Intertechnology, Inc. INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max IDCP3114ER121M

Description
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - IDCP3114ER121M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max
IDCP3114ER121M
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max IDCP3114ER121M
INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3114ER121M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER121M-ND
Fixed Inductors IDCP3114ER121M-ND
120µH Unshielded Wirewound Inductor 490mA 540mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 490mA 540mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3114ER121M IDCP3114ER121M-ND
Product Name INDUCTOR POWER 120UH 0.49A SMD 120¦H 490mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.5400 ohms 0.5400 ohms
Rated DC Current 490 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details