Vishay Precision Group Fixed Inductors IFSC1515AHER330M01

Description
33µH Shielded Inductor 900mA 486mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 900mA 486mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4329-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4329-6-ND
Fixed Inductors 541-4329-6-ND
33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4329-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4329-2-ND
Fixed Inductors 541-4329-2-ND
33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4329-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4329-1-ND
Fixed Inductors 541-4329-1-ND
33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

33µH Shielded Inductor 900mA 486mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327641-IFSC1515AHER330M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327641-IFSC1515AHER330M01
Inductors, Coils, Chokes - Fixed Inductors 1327641-IFSC1515AHER330M01
Manufacturer: Vishay Dale Win Source Part Number: 1327641-IFSC1515AHER 330M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 33 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 486mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 541-4329-6,IFSC1515A HER330M01-ND,541-432 9-2,541-4329-1 Current - Saturation (Isat): 680mA RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327641-IFSC1515AHER330M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 486mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-4329-6,IFSC1515AHER330M01-ND,541-4329-2,541-4329-1
Current - Saturation (Isat): 680mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 33uH 900mA Inductor and Choke - 71-IFSC1515AHER330M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 900mA Inductor and Choke
71-IFSC1515AHER330M01
SMD 33uH 900mA Inductor and Choke 71-IFSC1515AHER330M01
33uH 20% Shielded SMD Inductor, 900mA, 1515 Product overview: IFSC1515AHER330M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER330M0 1 can be used for catalog matching and distributor lookup.

33uH 20% Shielded SMD Inductor, 900mA, 1515 Product overview: IFSC1515AHER330M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER330M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max - IFSC1515AHER330M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max
IFSC1515AHER330M01
INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max IFSC1515AHER330M01
INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IFSC1515AHER330M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IFSC1515AHER330M01
Fixed Inductors IFSC1515AHER330M01
FIXED IND 33UH 900MA 486MOHM SMD

FIXED IND 33UH 900MA 486MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 33 H, 20%, Shielded, 0.486 Ohm, 900 Ma Rohs Compliant Vishay - 06X5484 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 33 H, 20%, Shielded, 0.486 Ohm, 900 Ma Rohs Compliant Vishay
06X5484
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 33 H, 20%, Shielded, 0.486 Ohm, 900 Ma Rohs Compliant Vishay 06X5484
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 33 H, 20%, Shielded, 0.486 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 33 H, 20%, Shielded, 0.486 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 680Ma, Smd; Inductance Vishay - 47T5129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 680Ma, Smd; Inductance Vishay
47T5129
Inductor, Shielded, 33Uh, 680Ma, Smd; Inductance Vishay 47T5129
INDUCTOR, SHIELDED, 33UH, 680MA, SMD; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:IFSC-1515AH-01 Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 680MA, SMD; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:IFSC-1515AH-01 Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4329-6-ND 1327641-IFSC1515AHER330M01 71-IFSC1515AHER330M01 IFSC1515AHER330M01 IFSC1515AHER330M01 06X5484 47T5129
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33uH 900mA Inductor and Choke INDUCTOR POWER 33UH 0.9A SMD 33¦H 900mA 680mA 900mA - ¦20% Shielded 486 mOhm Max Fixed Inductors Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 33 H, 20%, Shielded, 0.486 Ohm, 900 Ma Rohs Compliant Vishay Inductor, Shielded, 33Uh, 680Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.4860 ohms 0.4860 ohms 0.4860 ohms 0.4860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details