Vishay Intertechnology, Inc. Fixed Inductors IDCP3114ER331M

Description
330µH Unshielded Wirewound Inductor 280mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 280mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3114ER331M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER331M-ND
Fixed Inductors IDCP3114ER331M-ND
330µH Unshielded Wirewound Inductor 280mA 1.5Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 280mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max - IDCP3114ER331M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max
IDCP3114ER331M
INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max IDCP3114ER331M
INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3114ER331M-ND IDCP3114ER331M
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.28A SMD 330¦H 280mA - - Ferrite Core ¦20% Unshielded 1.5 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details