Vishay Intertechnology, Inc. Fixed Inductors IFCB0603ER18NG

Description
18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0603ER18NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0603ER18NG-ND
Fixed Inductors IFCB0603ER18NG-ND
18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)

18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0603ER18NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details