18µH Unshielded Wirewound Inductor 2.15A 90mOhm Max Nonstandard
INDUCTOR POWER 18UH 2.15A SMD 18¦H 2.15A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCP3722ER180M-ND | IDCP3722ER180M |
| Product Name | Fixed Inductors | INDUCTOR POWER 18UH 2.15A SMD 18¦H 2.15A - - Ferrite Core ¦20% Unshielded 90 mOhm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |