Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IFSC1111ABER6R8M01

Description
Win Source Part Number: 1217557-IFSC1111ABER 6R8M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 228mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER6R8M01.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Current - Saturation (Isat): 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1217557-IFSC1111ABER 6R8M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 228mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER6R8M01.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Current - Saturation (Isat): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1217557-IFSC1111ABER6R8M01
Inductors, Coils, Chokes - Fixed Inductors 1217557-IFSC1111ABER6R8M01
Win Source Part Number: 1217557-IFSC1111ABER 6R8M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel (TR) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 228mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER6R8M01.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Current - Saturation (Isat): 1A

Win Source Part Number: 1217557-IFSC1111ABER6R8M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1111AB
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 228mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm)
Alternative Parts (Cross-Reference): IFSC1111ABER6R8M01.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Current - Saturation (Isat): 1A

Buy Now Datasheet
6.8uH 100KHz 1.13A Inductor and Choke - 71-IFSC1111ABER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 100KHz 1.13A Inductor and Choke
71-IFSC1111ABER6R8M01
6.8uH 100KHz 1.13A Inductor and Choke 71-IFSC1111ABER6R8M01
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 1.13A 0.307Ohm DCR 1111 T/R Product overview: IFSC1111ABER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER6R8M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 1.13A 0.307Ohm DCR 1111 T/R Product overview: IFSC1111ABER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IFSC1111ABER6R8M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC1111ABER6R8M01-ND
Fixed Inductors IFSC1111ABER6R8M01-ND
6.8µH Shielded Inductor 1.2A 228mOhm Max Nonstandard

6.8µH Shielded Inductor 1.2A 228mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max - IFSC1111ABER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max
IFSC1111ABER6R8M01
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max IFSC1111ABER6R8M01
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 6.8Uh, 1A, Smd; Inductance Vishay - 47T5109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 1A, Smd; Inductance Vishay
47T5109
Inductor, Shielded, 6.8Uh, 1A, Smd; Inductance Vishay 47T5109
INDUCTOR, SHIELDED, 6.8UH, 1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:IFSC-1111AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.228ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:IFSC-1111AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.228ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1217557-IFSC1111ABER6R8M01 71-IFSC1111ABER6R8M01 IFSC1111ABER6R8M01-ND IFSC1111ABER6R8M01 47T5109
Product Name Inductors, Coils, Chokes - Fixed Inductors 6.8uH 100KHz 1.13A Inductor and Choke Fixed Inductors INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A 1A 1.2A - ¦20% Shielded 228 mOhm Max Inductor, Shielded, 6.8Uh, 1A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers