Vishay Precision Group Fixed Inductors IFLR2727EZERR15M01

Description
150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3106-1-ND
Fixed Inductors 541-3106-1-ND
150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3106-2-ND
Fixed Inductors 541-3106-2-ND
150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3106-6-ND
Fixed Inductors 541-3106-6-ND
150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.15Uh, 350Uohm, 45A, Smd; Inductance Vishay - 07AH4044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 350Uohm, 45A, Smd; Inductance Vishay
07AH4044
Inductor, 0.15Uh, 350Uohm, 45A, Smd; Inductance Vishay 07AH4044
INDUCTOR, 0.15UH, 350UOHM, 45A, SMD; Inductance:0.15µH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IFLR-2727EZ-01 Series; Power Inductor Case:7mm x 7mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.15UH, 350UOHM, 45A, SMD; Inductance:0.15µH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:IFLR-2727EZ-01 Series; Power Inductor Case:7mm x 7mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3106-1-ND 07AH4044
Product Name Fixed Inductors Inductor, 0.15Uh, 350Uohm, 45A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details