Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER471M

Description
470µH Shielded Inductor 190mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 190mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER471M-ND
Fixed Inductors IDCS2512ER471M-ND
470µH Shielded Inductor 190mA 1.8Ohm Max Nonstandard

470µH Shielded Inductor 190mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max - IDCS2512ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max
IDCS2512ER471M
INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max IDCS2512ER471M
INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER471M-ND IDCS2512ER471M
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.19A SMD 470¦H 190mA - - Ferrite Core ¦20% Shielded 1.8 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details