Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max IDCS2512ER6R8M

Description
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max - IDCS2512ER6R8M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max
IDCS2512ER6R8M
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max IDCS2512ER6R8M
INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER6R8M-ND
Fixed Inductors IDCS2512ER6R8M-ND
6.8µH Shielded Inductor 1.2A 65mOhm Max Nonstandard

6.8µH Shielded Inductor 1.2A 65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER6R8M IDCS2512ER6R8M-ND
Product Name INDUCTOR POWER 6.8UH 1.2A SMD 6.8¦H 1.2A - - Ferrite Core ¦20% Shielded 65 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0650 ohms 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers