Vishay Precision Group INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max IFSC1111AZER3R3M01

Description
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max - IFSC1111AZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max
IFSC1111AZER3R3M01
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max IFSC1111AZER3R3M01
INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IFSC1111AZER3R3M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC1111AZER3R3M01-ND
Fixed Inductors IFSC1111AZER3R3M01-ND
3.3µH Shielded Inductor 1.2A 150mOhm Max Nonstandard

3.3µH Shielded Inductor 1.2A 150mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 900Ma, Smd; Inductance Vishay - 47T5116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 900Ma, Smd; Inductance Vishay
47T5116
Inductor, Shielded, 3.3Uh, 900Ma, Smd; Inductance Vishay 47T5116
INDUCTOR, SHIELDED, 3.3UH, 900MA, SMD; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; Product Length:2.9mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 900MA, SMD; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; Product Length:2.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1111AZER3R3M01 IFSC1111AZER3R3M01-ND 47T5116
Product Name INDUCTOR POWER 3.3UH 1.7A SMD 3.3¦H 1.2A 900mA 1.2A - ¦20% Shielded 150 mOhm Max Fixed Inductors Inductor, Shielded, 3.3Uh, 900Ma, Smd; Inductance Vishay
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 900 milliamps 900 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details