Vishay Intertechnology, Inc. 10uH 100KHz 1A Inductor and Choke IDCS2512ER100M

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.075Ohm DCR T/R Product overview: IDCS2512ER100M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.075Ohm DCR T/R Product overview: IDCS2512ER100M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 1A Inductor and Choke - 71-IDCS2512ER100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 1A Inductor and Choke
71-IDCS2512ER100M
10uH 100KHz 1A Inductor and Choke 71-IDCS2512ER100M
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.075Ohm DCR T/R Product overview: IDCS2512ER100M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER100M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.075Ohm DCR T/R Product overview: IDCS2512ER100M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max - IDCS2512ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max
IDCS2512ER100M
INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max IDCS2512ER100M
INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER100M-ND
Fixed Inductors IDCS2512ER100M-ND
10µH Shielded Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IDCS2512ER100M IDCS2512ER100M IDCS2512ER100M-ND
Product Name 10uH 100KHz 1A Inductor and Choke INDUCTOR POWER 10UH 1.0A SMD 10¦H 1A - - Ferrite Core ¦20% Shielded 75 mOhm Max Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details