Vishay Intertechnology, Inc. Fixed Inductors IDCP3722ER471M

Description
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3722ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER471M-ND
Fixed Inductors IDCP3722ER471M-ND
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max - IDCP3722ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max
IDCP3722ER471M
INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max IDCP3722ER471M
INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3722ER471M-ND IDCP3722ER471M
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.42A SMD 470¦H 420mA - - Ferrite Core ¦20% Unshielded 1.48 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details