Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER6N8S

Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER6N8S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER6N8S-ND
Fixed Inductors IFCB0402ER6N8S-ND
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER6N8S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details