Vishay Intertechnology, Inc. Fixed Inductors IDCP3722ER681M

Description
680µH Unshielded Wirewound Inductor 280mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 280mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3722ER681M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER681M-ND
Fixed Inductors IDCP3722ER681M-ND
680µH Unshielded Wirewound Inductor 280mA 2.25Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 280mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max - IDCP3722ER681M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max
IDCP3722ER681M
INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max IDCP3722ER681M
INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3722ER681M-ND IDCP3722ER681M
Product Name Fixed Inductors INDUCTOR POWER 680UH 0.28A SMD 680¦H 280mA - - Ferrite Core ¦20% Unshielded 2.25 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers