Vishay Precision Group Fixed Inductors IFSC1008ABERR47M01

Description
470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC1008ABERR47M01CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1008ABERR47M01TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1008ABERR47M01DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max - IFSC1008ABERR47M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max
IFSC1008ABERR47M01
INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max IFSC1008ABERR47M01
INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.47uH 3.9A Inductor and Choke - 71-IFSC1008ABERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 3.9A Inductor and Choke
71-IFSC1008ABERR47M01
SMD 0.47uH 3.9A Inductor and Choke 71-IFSC1008ABERR47M01
SMD Power Inductor 0.47uH 20% Shielded 3.9A 1008 Product overview: IFSC1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 3.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 20% Shielded 3.9A 1008 Product overview: IFSC1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 3.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 3.9A, Smd; Inductance Vishay - 47T5094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 3.9A, Smd; Inductance Vishay
47T5094
Inductor, Shielded, 470Nh, 3.9A, Smd; Inductance Vishay 47T5094
INDUCTOR, SHIELDED, 470NH, 3.9A, SMD; Inductance:470nH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.9A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 3.9A, SMD; Inductance:470nH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.9A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IFSC1008ABERR47M01CT-ND IFSC1008ABERR47M01 71-IFSC1008ABERR47M01 47T5094
Product Name Fixed Inductors INDUCTOR POWER .47UH 3.7A SMD 470nH 3.7A 3.9A 3.7A - ¦20% Shielded 29 mOhm Max SMD 0.47uH 3.9A Inductor and Choke Inductor, Shielded, 470Nh, 3.9A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0285 ohms 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details