Vishay Precision Group Fixed Inductors IFSC1515AHER8R2M01

Description
8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC1515AHER8R2M01CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHER8R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHER8R2M01DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 1.4A 132MOHM Inductor and Choke - 71-IFSC1515AHER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 1.4A 132MOHM Inductor and Choke
71-IFSC1515AHER8R2M01
SMD 8.2UH 1.4A 132MOHM Inductor and Choke 71-IFSC1515AHER8R2M01
FIXED IND 8.2UH 1.4A 132MOHM SMD Product overview: IFSC1515AHER8R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.4A, 132MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.4A, 132MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER8R2M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 1.4A 132MOHM SMD Product overview: IFSC1515AHER8R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.4A, 132MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.4A, 132MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IFSC1515AHER8R2M01
874417-IFSC1515AHER8R2M01
Fixed Inductors - IFSC1515AHER8R2M01 874417-IFSC1515AHER8R2M01
Manufacturer: Vishay Win Source Part Number: 874417-IFSC1515AHER8 R2M01 Series: IFSC-1515AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 132mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IFSC1515AHER8R2M 01DKR, IFSC1515AHER8R2M01-N D, 541-IFSC1515AHER8R2M 01CT, 541-IFSC1515AHER8R2M 01TR

Manufacturer: Vishay
Win Source Part Number: 874417-IFSC1515AHER8R2M01
Series: IFSC-1515AH-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 132mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-IFSC1515AHER8R2M01DKR, IFSC1515AHER8R2M01-ND, 541-IFSC1515AHER8R2M01CT, 541-IFSC1515AHER8R2M01TR

Buy Now Datasheet
INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max - IFSC1515AHER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max
IFSC1515AHER8R2M01
INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max IFSC1515AHER8R2M01
INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 8.2 H, 20%, Shielded, 0.132 Ohm, 1.4 A Rohs Compliant Vishay - 06X5488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 8.2 H, 20%, Shielded, 0.132 Ohm, 1.4 A Rohs Compliant Vishay
06X5488
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 8.2 H, 20%, Shielded, 0.132 Ohm, 1.4 A Rohs Compliant Vishay 06X5488
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 8.2 H, 20%, Shielded, 0.132 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 8.2 H, 20%, Shielded, 0.132 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 1.4A, Smd; Inductance Vishay - 47T5133 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 1.4A, Smd; Inductance Vishay
47T5133
Inductor, Shielded, 8.2Uh, 1.4A, Smd; Inductance Vishay 47T5133
INDUCTOR, SHIELDED, 8.2UH, 1.4A, SMD; Inductance:8.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 1.4A, SMD; Inductance:8.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IFSC1515AHER8R2M01CT-ND 71-IFSC1515AHER8R2M01 874417-IFSC1515AHER8R2M01 IFSC1515AHER8R2M01 06X5488 47T5133
Product Name Fixed Inductors SMD 8.2UH 1.4A 132MOHM Inductor and Choke Fixed Inductors - IFSC1515AHER8R2M01 INDUCTOR POWER 8.2UH 1.4A SMD 8.2¦H 1.4A 1.4A 1.4A - ¦20% Shielded 132 mOhm Max Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 8.2 H, 20%, Shielded, 0.132 Ohm, 1.4 A Rohs Compliant Vishay Inductor, Shielded, 8.2Uh, 1.4A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1320 ohms 0.1320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details