Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER3N3S

Description
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER3N3S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER3N3S-ND
Fixed Inductors IFCB0402ER3N3S-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER3N3S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details