Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER470M

Description
47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER470M-ND
Fixed Inductors IDCS7328ER470M-ND
47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max - IDCS7328ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max
IDCS7328ER470M
INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max IDCS7328ER470M
INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER470M-ND IDCS7328ER470M
Product Name Fixed Inductors INDUCTOR POWER 47UH 2.4A SMD 47¦H 2.4A 4A - Ferrite Core ¦20% Shielded 97 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details