1.5µH Shielded Inductor 2.8A 45mOhm Max Nonstandard
INDUCTOR POWER 1.5UH 2.8A SMD 1.5¦H 2.8A - - Ferrite Core ¦20% Shielded 45 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCS2512ER1R5M-ND | IDCS2512ER1R5M |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.5UH 2.8A SMD 1.5¦H 2.8A - - Ferrite Core ¦20% Shielded 45 mOhm Max |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |