Vishay Precision Group INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max IFSC1111ABER2R2M01

Description
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max - IFSC1111ABER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max
IFSC1111ABER2R2M01
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max IFSC1111ABER2R2M01
INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1399-2-ND
Fixed Inductors 541-1399-2-ND
2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1399-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1399-6-ND
Fixed Inductors 541-1399-6-ND
2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1399-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1399-1-ND
Fixed Inductors 541-1399-1-ND
2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.7A, Smd; Inductance Vishay - 47T5105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.7A, Smd; Inductance Vishay
47T5105
Inductor, Shielded, 2.2Uh, 1.7A, Smd; Inductance Vishay 47T5105
INDUCTOR, SHIELDED, 2.2UH, 1.7A, SMD; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.7A, SMD; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 2.2 H, 20%, Shielded, 0.098 Ohm, 1.9 A Rohs Compliant Vishay - 06X5460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 2.2 H, 20%, Shielded, 0.098 Ohm, 1.9 A Rohs Compliant Vishay
06X5460
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 2.2 H, 20%, Shielded, 0.098 Ohm, 1.9 A Rohs Compliant Vishay 06X5460
Surface Mount Power Inductor, IFSC-1111AB-01 Series, 2.2 H, 20%, Shielded, 0.098 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AB-01 Series, 2.2 H, 20%, Shielded, 0.098 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1111ABER2R2M01 541-1399-2-ND 47T5105 06X5460
Product Name INDUCTOR POWER 2.2UH 1.9A SMD 2.2¦H 1.9A 1.7A 1.9A - ¦20% Shielded 98 mOhm Max Fixed Inductors Inductor, Shielded, 2.2Uh, 1.7A, Smd; Inductance Vishay Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 2.2 H, 20%, Shielded, 0.098 Ohm, 1.9 A Rohs Compliant Vishay
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0980 ohms 0.0980 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details