INDUCTOR POWER 1.0UH 3.0A SMD 1¦H 3A - - Ferrite Core ¦20% Shielded 40 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Win Source Part Number: 1134422-IDCS2512ER1R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IDCS-2512
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
1µH Shielded Inductor 3A 40mOhm Max Nonstandard
FIXED IND 1UH 3A 40 MOHM SMD Product overview: IDCS2512ER1R0M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER1R0M can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IDCS2512ER1R0M | 1134422-IDCS2512ER1R0M | IDCS2512ER1R0M-ND | 71-IDCS2512ER1R0M |
| Product Name | INDUCTOR POWER 1.0UH 3.0A SMD 1¦H 3A - - Ferrite Core ¦20% Shielded 40 mOhm Max | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1UH 3A 40 MOHM Inductor and Choke |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |