Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER221M

Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER221M-ND
Fixed Inductors IDCP3020ER221M-ND
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max - IDCP3020ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max
IDCP3020ER221M
INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max IDCP3020ER221M
INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER221M-ND IDCP3020ER221M
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.49A SMD 220¦H 490mA - - Ferrite Core ¦20% Unshielded 960 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details