Vishay Intertechnology, Inc. Fixed Inductors IFSC1008ABER6R0M01

Description
6µH Shielded Inductor 1.1A 288mOhm Max Nonstandard
Request a Quote Datasheet
Description
6µH Shielded Inductor 1.1A 288mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFSC1008ABER6R0M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC1008ABER6R0M01-ND
Fixed Inductors IFSC1008ABER6R0M01-ND
6µH Shielded Inductor 1.1A 288mOhm Max Nonstandard

6µH Shielded Inductor 1.1A 288mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max - IFSC1008ABER6R0M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max
IFSC1008ABER6R0M01
INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max IFSC1008ABER6R0M01
INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IFSC1008ABER6R0M01-ND IFSC1008ABER6R0M01
Product Name Fixed Inductors INDUCTOR POWER 6UH 1.1A SMD 6¦H 1.1A 1.35A 1.1A - ¦20% Shielded 288 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2880 ohms 0.2880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details