Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER10NG

Description
10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER10NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER10NG-ND
Fixed Inductors IFCB0402ER10NG-ND
10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER10NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details