Vishay Intertechnology, Inc. Fixed Inductors IFDC2525DZER821M

Description
FIXED IND 820UH 220MA 4.05 OHM
Request a Quote Datasheet
Description
FIXED IND 820UH 220MA 4.05 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFDC2525DZER821MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820UH 220MA 4.05 OHM

FIXED IND 820UH 220MA 4.05 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IFDC2525DZER821MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details