Vishay Intertechnology, Inc. Fixed Inductors IDCS5020ER2R2M

Description
2.2µH Shielded Wirewound Inductor 3.8A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.8A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS5020ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER2R2M-ND
Fixed Inductors IDCS5020ER2R2M-ND
2.2µH Shielded Wirewound Inductor 3.8A 32mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.8A 32mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max - IDCS5020ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max
IDCS5020ER2R2M
INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max IDCS5020ER2R2M
INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS5020ER2R2M-ND IDCS5020ER2R2M
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 3.8A SMD 2.2¦H 3.8A 5A - Ferrite Core ¦20% Shielded 32 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details