Vishay Precision Group INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max IFSC1515AHER6R8M01

Description
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max - IFSC1515AHER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max
IFSC1515AHER6R8M01
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max IFSC1515AHER6R8M01
INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 6.8uH 1.5A Inductor and Choke - 71-IFSC1515AHER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 1.5A Inductor and Choke
71-IFSC1515AHER6R8M01
SMD 6.8uH 1.5A Inductor and Choke 71-IFSC1515AHER6R8M01
6.8uH Shielded Wirewound Inductor, 1.5A, 115mR DCR, 1515 SMD Product overview: IFSC1515AHER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER6R8M0 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded Wirewound Inductor, 1.5A, 115mR DCR, 1515 SMD Product overview: IFSC1515AHER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IFSC1515AHER6R8M01CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHER6R8M01DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1515AHER6R8M01TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327468-IFSC1515AHER6R8M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327468-IFSC1515AHER6R8M01
Inductors, Coils, Chokes - Fixed Inductors 1327468-IFSC1515AHER6R8M01
Manufacturer: Vishay Dale Win Source Part Number: 1327468-IFSC1515AHER 6R8M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 115mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: IFSC1515AHER6R8M01-N D,541-IFSC1515AHER6R 8M01CT,541-IFSC1515A HER6R8M01TR,541-IFSC 1515AHER6R8M01DKR Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327468-IFSC1515AHER6R8M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 115mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: IFSC1515AHER6R8M01-ND,541-IFSC1515AHER6R8M01CT,541-IFSC1515AHER6R8M01TR,541-IFSC1515AHER6R8M01DKR
Current - Saturation (Isat): 1.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 1.5A, Smd; Inductance Vishay - 47T5132 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 1.5A, Smd; Inductance Vishay
47T5132
Inductor, Shielded, 6.8Uh, 1.5A, Smd; Inductance Vishay 47T5132
INDUCTOR, SHIELDED, 6.8UH, 1.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 1.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1515AHER6R8M01 71-IFSC1515AHER6R8M01 541-IFSC1515AHER6R8M01CT-ND 1327468-IFSC1515AHER6R8M01 47T5132
Product Name INDUCTOR POWER 6.8UH 1.9A SMD 6.8¦H 1.9A 1.5A 1.9A - ¦20% Shielded 115 mOhm Max SMD 6.8uH 1.5A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 6.8Uh, 1.5A, Smd; Inductance Vishay
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1150 ohms 0.1150 ohms 0.1150 ohms
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details