Vishay Intertechnology, Inc. INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max IDCS2512ER680M

Description
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max - IDCS2512ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max
IDCS2512ER680M
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max IDCS2512ER680M
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER680M-ND
Fixed Inductors IDCS2512ER680M-ND
68µH Shielded Inductor 400mA 290mOhm Max Nonstandard

68µH Shielded Inductor 400mA 290mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER680M IDCS2512ER680M-ND
Product Name INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA - - Ferrite Core ¦20% Shielded 290 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2900 ohms 0.2900 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details