Vishay Intertechnology, Inc. Fixed Inductors IDCP3114ER100M

Description
10µH Unshielded Wirewound Inductor 1.44A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.44A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3114ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER100M-ND
Fixed Inductors IDCP3114ER100M-ND
10µH Unshielded Wirewound Inductor 1.44A 80mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.44A 80mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - IDCP3114ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
IDCP3114ER100M
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max IDCP3114ER100M
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3114ER100M-ND IDCP3114ER100M
Product Name Fixed Inductors INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details